Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C1002FRRE6

Description
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C1002FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C1002FRRE6
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C1002FRRE6
Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C1002FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1002FRRE6-ND
Through Hole Resistors RLR32C1002FRRE6-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C0936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C0936
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C0936
Resistor,Metal Film,10KOhms,500WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10KOhms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C1002FRRE6 RLR32C1002FRRE6-ND 52C0936
Product Name Res Metal Film 10K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details