Vishay Intertechnology, Inc. RES 1K OHM 2% 1W AXIAL RLR32C1001GMRSL

Description
RES 1Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 2% 1W AXIAL - RLR32C1001GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2% 1W AXIAL
RLR32C1001GMRSL
RES 1K OHM 2% 1W AXIAL RLR32C1001GMRSL
RES 1Kohm 2% 1W AXIAL

RES 1Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1001GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1001GMRSL-ND
Through Hole Resistors RLR32C1001GMRSL-ND
1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1001GMRSL RLR32C1001GMRSL-ND
Product Name RES 1K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details