Vishay Intertechnology, Inc. RES 91 OHM 2% 1/2W AXIAL RLR20C91R0GRBSL

Description
RES 91ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 91ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 2% 1/2W AXIAL - RLR20C91R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 2% 1/2W AXIAL
RLR20C91R0GRBSL
RES 91 OHM 2% 1/2W AXIAL RLR20C91R0GRBSL
RES 91ohm 2% 1/2W AXIAL

RES 91ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C91R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C91R0GRBSL-ND
Through Hole Resistors RLR20C91R0GRBSL-ND
91 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C91R0GRBSL RLR20C91R0GRBSL-ND
Product Name RES 91 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details