Vishay Intertechnology, Inc. RES 909K OHM 1% 1/2W AXIAL RLR20C9093FRB14

Description
RES 909Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1% 1/2W AXIAL - RLR20C9093FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1% 1/2W AXIAL
RLR20C9093FRB14
RES 909K OHM 1% 1/2W AXIAL RLR20C9093FRB14
RES 909Kohm 1% 1/2W AXIAL

RES 909Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9093FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9093FRB14-ND
Through Hole Resistors RLR20C9093FRB14-ND
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9093FRB14 RLR20C9093FRB14-ND
Product Name RES 909K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details