Vishay Intertechnology, Inc. RES 90.9K OHM 1% 1/2W AXIAL RLR20C9092FRBSL

Description
RES 90.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1% 1/2W AXIAL - RLR20C9092FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1% 1/2W AXIAL
RLR20C9092FRBSL
RES 90.9K OHM 1% 1/2W AXIAL RLR20C9092FRBSL
RES 90.9Kohm 1% 1/2W AXIAL

RES 90.9Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9092FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9092FRBSL-ND
Through Hole Resistors RLR20C9092FRBSL-ND
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9092FRBSL RLR20C9092FRBSL-ND
Product Name RES 90.9K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details