Vishay Intertechnology, Inc. RES 909 OHM 1% 1/2W AXIAL RLR20C9090FRBSL

Description
RES 909ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1% 1/2W AXIAL - RLR20C9090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1% 1/2W AXIAL
RLR20C9090FRBSL
RES 909 OHM 1% 1/2W AXIAL RLR20C9090FRBSL
RES 909ohm 1% 1/2W AXIAL

RES 909ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9090FRBSL-ND
Through Hole Resistors RLR20C9090FRBSL-ND
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9090FRBSL RLR20C9090FRBSL-ND
Product Name RES 909 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details