Vishay Intertechnology, Inc. RES 909 OHM 1% 1/2W AXIAL RLR20C9090FRB14

Description
RES 909ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1% 1/2W AXIAL - RLR20C9090FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1% 1/2W AXIAL
RLR20C9090FRB14
RES 909 OHM 1% 1/2W AXIAL RLR20C9090FRB14
RES 909ohm 1% 1/2W AXIAL

RES 909ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9090FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9090FRB14-ND
Through Hole Resistors RLR20C9090FRB14-ND
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C9090FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C9090FRB14
Through Hole Resistors RLR20C9090FRB14
RES 909 OHM 1% 1/2W AXIAL

RES 909 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C9090FRB14 RLR20C9090FRB14-ND RLR20C9090FRB14
Product Name RES 909 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers