Vishay Intertechnology, Inc. Through Hole Resistors RLR20C8R25FRBSL

Description
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C8R25FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8R25FRBSL-ND
Through Hole Resistors RLR20C8R25FRBSL-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.25 OHM 1% 1/2W AXIAL - RLR20C8R25FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1% 1/2W AXIAL
RLR20C8R25FRBSL
RES 8.25 OHM 1% 1/2W AXIAL RLR20C8R25FRBSL
RES 8.25ohm 1% 1/2W AXIAL

RES 8.25ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C8R25FRBSL-ND RLR20C8R25FRBSL
Product Name Through Hole Resistors RES 8.25 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details