Vishay Intertechnology, Inc. RES 8.2 OHM 2% 1/2W AXIAL RLR20C8R20GRBSL

Description
RES 8.2ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 2% 1/2W AXIAL - RLR20C8R20GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 2% 1/2W AXIAL
RLR20C8R20GRBSL
RES 8.2 OHM 2% 1/2W AXIAL RLR20C8R20GRBSL
RES 8.2ohm 2% 1/2W AXIAL

RES 8.2ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8R20GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8R20GRBSL-ND
Through Hole Resistors RLR20C8R20GRBSL-ND
8.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8R20GRBSL RLR20C8R20GRBSL-ND
Product Name RES 8.2 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details