Vishay Intertechnology, Inc. Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C8532FPB14

Description
Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR20C8532FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR20C8532FPB14
Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C8532FPB14
Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR20C8532FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C8532FPB14-ND
Through Hole Resistors 541-RLR20C8532FPB14-ND
85.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

85.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8532FPB14 541-RLR20C8532FPB14-ND
Product Name Res Metal Film 85.3K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details