Vishay Intertechnology, Inc. RES 82.5 OHM 1% 1/2W AXIAL RLR20C82R5FRRSL

Description
RES 82.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1% 1/2W AXIAL - RLR20C82R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1% 1/2W AXIAL
RLR20C82R5FRRSL
RES 82.5 OHM 1% 1/2W AXIAL RLR20C82R5FRRSL
RES 82.5ohm 1% 1/2W AXIAL

RES 82.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C82R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C82R5FRRSL-ND
Through Hole Resistors RLR20C82R5FRRSL-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C82R5FRRSL RLR20C82R5FRRSL-ND
Product Name RES 82.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers