The RLR20C82R0GRB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 82 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a maximum working voltage of 350 volts and exhibits a low noise level of -40 dB. The construction includes an epoxy coating for moisture protection and is designed for reliability with traceability of materials. This resistor is suitable for applications requiring established reliability and is backed by monthly lot acceptance testing.
Res Metal Film 82 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 82 OHM 2% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C82R0GRB14 | RLR20C82R0GRB14-ND | RLR20C82R0GRB14 |
| Product Name | Res Metal Film 82 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |