Vishay Intertechnology, Inc. RES 82 OHM 2% 1/2W AXIAL RLR20C82R0GMB14

Description
RES 82ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 82ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 2% 1/2W AXIAL - RLR20C82R0GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 2% 1/2W AXIAL
RLR20C82R0GMB14
RES 82 OHM 2% 1/2W AXIAL RLR20C82R0GMB14
RES 82ohm 2% 1/2W AXIAL

RES 82ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C82R0GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C82R0GMB14-ND
Through Hole Resistors RLR20C82R0GMB14-ND
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C82R0GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C82R0GMB14
Through Hole Resistors RLR20C82R0GMB14
RES 82 OHM 2% 1/2W AXIAL

RES 82 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C82R0GMB14 RLR20C82R0GMB14-ND RLR20C82R0GMB14
Product Name RES 82 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details