Vishay Intertechnology, Inc. RES 82.5K OHM 1% 1/2W AXIAL RLR20C8252FMB14

Description
RES 82.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1% 1/2W AXIAL - RLR20C8252FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1% 1/2W AXIAL
RLR20C8252FMB14
RES 82.5K OHM 1% 1/2W AXIAL RLR20C8252FMB14
RES 82.5Kohm 1% 1/2W AXIAL

RES 82.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8252FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8252FMB14-ND
Through Hole Resistors RLR20C8252FMB14-ND
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C8252FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C8252FMB14
Through Hole Resistors RLR20C8252FMB14
RES 82.5K OHM 1% 1/2W AXIAL

RES 82.5K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C8252FMB14 RLR20C8252FMB14-ND RLR20C8252FMB14
Product Name RES 82.5K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details