Vishay Intertechnology, Inc. RES 8.25K OHM 1% 1/2W AXIAL RLR20C8251FRR36

Description
RES 8.25Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1% 1/2W AXIAL - RLR20C8251FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1% 1/2W AXIAL
RLR20C8251FRR36
RES 8.25K OHM 1% 1/2W AXIAL RLR20C8251FRR36
RES 8.25Kohm 1% 1/2W AXIAL

RES 8.25Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8251FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8251FRR36-ND
Through Hole Resistors RLR20C8251FRR36-ND
8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C8251FRR36 RLR20C8251FRR36-ND
Product Name RES 8.25K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers