Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1/2W AXIAL RLR20C8201GMB14

Description
RES 8.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1/2W AXIAL - RLR20C8201GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1/2W AXIAL
RLR20C8201GMB14
RES 8.2K OHM 2% 1/2W AXIAL RLR20C8201GMB14
RES 8.2Kohm 2% 1/2W AXIAL

RES 8.2Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8201GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8201GMB14-ND
Through Hole Resistors RLR20C8201GMB14-ND
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C8201GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C8201GMB14
Through Hole Resistors RLR20C8201GMB14
RES 8.2K OHM 2% 1/2W AXIAL

RES 8.2K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C8201GMB14 RLR20C8201GMB14-ND RLR20C8201GMB14
Product Name RES 8.2K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details