Vishay Precision Group RES 820 OHM 2% 1/2W AXIAL RLR20C8200GRB14

Description
RES 820ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 820ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 2% 1/2W AXIAL - RLR20C8200GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2% 1/2W AXIAL
RLR20C8200GRB14
RES 820 OHM 2% 1/2W AXIAL RLR20C8200GRB14
RES 820ohm 2% 1/2W AXIAL

RES 820ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C8200GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C8200GRB14-ND
Through Hole Resistors RLR20C8200GRB14-ND
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C8200GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C8200GRB14
Through Hole Resistors RLR20C8200GRB14
RES 820 OHM 2% 1/2W AXIAL

RES 820 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C8200GRB14 RLR20C8200GRB14-ND RLR20C8200GRB14
Product Name RES 820 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details