Vishay Intertechnology, Inc. RES 80.6 OHM 1% 1/2W AXIAL RLR20C80R6FRBSL

Description
RES 80.6ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1% 1/2W AXIAL - RLR20C80R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1% 1/2W AXIAL
RLR20C80R6FRBSL
RES 80.6 OHM 1% 1/2W AXIAL RLR20C80R6FRBSL
RES 80.6ohm 1% 1/2W AXIAL

RES 80.6ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C80R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C80R6FRBSL-ND
Through Hole Resistors RLR20C80R6FRBSL-ND
80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C80R6FRBSL RLR20C80R6FRBSL-ND
Product Name RES 80.6 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers