Vishay Intertechnology, Inc. RES 7.5 OHM 2% 1/2W AXIAL RLR20C7R50GRRE6

Description
RES 7.5ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 2% 1/2W AXIAL - RLR20C7R50GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2% 1/2W AXIAL
RLR20C7R50GRRE6
RES 7.5 OHM 2% 1/2W AXIAL RLR20C7R50GRRE6
RES 7.5ohm 2% 1/2W AXIAL

RES 7.5ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7R50GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7R50GRRE6-ND
Through Hole Resistors RLR20C7R50GRRE6-ND
7.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C7R50GRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C7R50GRRE6
Through Hole Resistors RLR20C7R50GRRE6
RES 7.5 OHM 2% 1/2W AXIAL

RES 7.5 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C7R50GRRE6 RLR20C7R50GRRE6-ND RLR20C7R50GRRE6
Product Name RES 7.5 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers