Vishay Intertechnology, Inc. RES 7.68K OHM 1% 1/2W AXIAL RLR20C7681FRBSL

Description
RES 7.68Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1% 1/2W AXIAL - RLR20C7681FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1% 1/2W AXIAL
RLR20C7681FRBSL
RES 7.68K OHM 1% 1/2W AXIAL RLR20C7681FRBSL
RES 7.68Kohm 1% 1/2W AXIAL

RES 7.68Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7681FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7681FRBSL-ND
Through Hole Resistors RLR20C7681FRBSL-ND
7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7681FRBSL RLR20C7681FRBSL-ND
Product Name RES 7.68K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details