The RLR20C75R0GRB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 75 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 watts at 70°C and operates effectively within a temperature range of -65°C to +150°C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This component is suitable for military and high-reliability applications, making it a viable choice for engineers seeking dependable resistive solutions.
Res Metal Film 75 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 75 OHM 2% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C75R0GRB14 | RLR20C75R0GRB14-ND | RLR20C75R0GRB14 |
| Product Name | Res Metal Film 75 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |