Vishay Intertechnology, Inc. RES 750 OHM 2% 1/2W AXIAL RLR20C7500GMRSL

Description
RES 750ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2% 1/2W AXIAL - RLR20C7500GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2% 1/2W AXIAL
RLR20C7500GMRSL
RES 750 OHM 2% 1/2W AXIAL RLR20C7500GMRSL
RES 750ohm 2% 1/2W AXIAL

RES 750ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7500GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7500GMRSL-ND
Through Hole Resistors RLR20C7500GMRSL-ND
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7500GMRSL RLR20C7500GMRSL-ND
Product Name RES 750 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers