Vishay Intertechnology, Inc. RES 750 OHM 1% 1/2W AXIAL RLR20C7500FRRSL

Description
RES 750ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1% 1/2W AXIAL - RLR20C7500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1% 1/2W AXIAL
RLR20C7500FRRSL
RES 750 OHM 1% 1/2W AXIAL RLR20C7500FRRSL
RES 750ohm 1% 1/2W AXIAL

RES 750ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7500FRRSL-ND
Through Hole Resistors RLR20C7500FRRSL-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7500FRRSL RLR20C7500FRRSL-ND
Product Name RES 750 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details