Vishay Intertechnology, Inc. RES 750 OHM 1% 1/2W AXIAL RLR20C7500FPRSL

Description
RES 750ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1% 1/2W AXIAL - RLR20C7500FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1% 1/2W AXIAL
RLR20C7500FPRSL
RES 750 OHM 1% 1/2W AXIAL RLR20C7500FPRSL
RES 750ohm 1% 1/2W AXIAL

RES 750ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7500FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7500FPRSL-ND
Through Hole Resistors RLR20C7500FPRSL-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7500FPRSL RLR20C7500FPRSL-ND
Product Name RES 750 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details