Vishay Intertechnology, Inc. RES 71.5 OHM 1% 1/2W AXIAL RLR20C71R5FRRSL

Description
RES 71.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1% 1/2W AXIAL - RLR20C71R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1% 1/2W AXIAL
RLR20C71R5FRRSL
RES 71.5 OHM 1% 1/2W AXIAL RLR20C71R5FRRSL
RES 71.5ohm 1% 1/2W AXIAL

RES 71.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C71R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C71R5FRRSL-ND
Through Hole Resistors RLR20C71R5FRRSL-ND
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C71R5FRRSL RLR20C71R5FRRSL-ND
Product Name RES 71.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details