Vishay Intertechnology, Inc. Through Hole Resistors RLR20C7151FRB14

Description
7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C7151FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7151FRB14-ND
Through Hole Resistors RLR20C7151FRB14-ND
7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.15K OHM 1% 1/2W AXIAL - RLR20C7151FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1% 1/2W AXIAL
RLR20C7151FRB14
RES 7.15K OHM 1% 1/2W AXIAL RLR20C7151FRB14
RES 7.15Kohm 1% 1/2W AXIAL

RES 7.15Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7151FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C7151FRB14
Through Hole Resistors RLR20C7151FRB14
RES 7.15K OHM 1% 1/2W AXIAL

RES 7.15K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C7151FRB14-ND RLR20C7151FRB14 RLR20C7151FRB14
Product Name Through Hole Resistors RES 7.15K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers