Vishay Intertechnology, Inc. RES 6.81 OHM 1% 1/2W AXIAL RLR20C6R81FRRSL

Description
RES 6.81ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1% 1/2W AXIAL - RLR20C6R81FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1% 1/2W AXIAL
RLR20C6R81FRRSL
RES 6.81 OHM 1% 1/2W AXIAL RLR20C6R81FRRSL
RES 6.81ohm 1% 1/2W AXIAL

RES 6.81ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R81FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R81FRRSL-ND
Through Hole Resistors RLR20C6R81FRRSL-ND
6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R81FRRSL RLR20C6R81FRRSL-ND
Product Name RES 6.81 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details