Vishay Intertechnology, Inc. RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GRB14

Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 2% 1/2W AXIAL - RLR20C6R80GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 2% 1/2W AXIAL
RLR20C6R80GRB14
RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GRB14
RES 6.8ohm 2% 1/2W AXIAL

RES 6.8ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R80GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R80GRB14-ND
Through Hole Resistors RLR20C6R80GRB14-ND
6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R80GRB14 RLR20C6R80GRB14-ND
Product Name RES 6.8 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details