Vishay Intertechnology, Inc. RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GMRSL

Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 2% 1/2W AXIAL - RLR20C6R80GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 2% 1/2W AXIAL
RLR20C6R80GMRSL
RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GMRSL
RES 6.8ohm 2% 1/2W AXIAL

RES 6.8ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R80GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R80GMRSL-ND
Through Hole Resistors RLR20C6R80GMRSL-ND
6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R80GMRSL RLR20C6R80GMRSL-ND
Product Name RES 6.8 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details