Vishay Intertechnology, Inc. RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GMBSL

Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 2% 1/2W AXIAL - RLR20C6R80GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 2% 1/2W AXIAL
RLR20C6R80GMBSL
RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GMBSL
RES 6.8ohm 2% 1/2W AXIAL

RES 6.8ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R80GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R80GMBSL-ND
Through Hole Resistors RLR20C6R80GMBSL-ND
6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R80GMBSL RLR20C6R80GMBSL-ND
Product Name RES 6.8 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details