Vishay Intertechnology, Inc. RES 6.34 OHM 1% 1/2W AXIAL RLR20C6R34FRB14

Description
RES 6.34ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1% 1/2W AXIAL - RLR20C6R34FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1% 1/2W AXIAL
RLR20C6R34FRB14
RES 6.34 OHM 1% 1/2W AXIAL RLR20C6R34FRB14
RES 6.34ohm 1% 1/2W AXIAL

RES 6.34ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R34FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R34FRB14-ND
Through Hole Resistors RLR20C6R34FRB14-ND
6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R34FRB14 RLR20C6R34FRB14-ND
Product Name RES 6.34 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers