Vishay Intertechnology, Inc. RES 6.2 OHM 2% 1/2W AXIAL RLR20C6R20GMBSL

Description
RES 6.2ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 2% 1/2W AXIAL - RLR20C6R20GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 2% 1/2W AXIAL
RLR20C6R20GMBSL
RES 6.2 OHM 2% 1/2W AXIAL RLR20C6R20GMBSL
RES 6.2ohm 2% 1/2W AXIAL

RES 6.2ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R20GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R20GMBSL-ND
Through Hole Resistors RLR20C6R20GMBSL-ND
6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R20GMBSL RLR20C6R20GMBSL-ND
Product Name RES 6.2 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details