Vishay Intertechnology, Inc. RES 56K OHM 2% 1/2W AXIAL RLR20C5602GRBSL

Description
RES 56Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 2% 1/2W AXIAL - RLR20C5602GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 2% 1/2W AXIAL
RLR20C5602GRBSL
RES 56K OHM 2% 1/2W AXIAL RLR20C5602GRBSL
RES 56Kohm 2% 1/2W AXIAL

RES 56Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5602GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5602GRBSL-ND
Through Hole Resistors RLR20C5602GRBSL-ND
56 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5602GRBSL RLR20C5602GRBSL-ND
Product Name RES 56K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details