Vishay Intertechnology, Inc. RES 549 OHM 1% 1/2W AXIAL RLR20C5490FRRSL

Description
RES 549ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1% 1/2W AXIAL - RLR20C5490FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1% 1/2W AXIAL
RLR20C5490FRRSL
RES 549 OHM 1% 1/2W AXIAL RLR20C5490FRRSL
RES 549ohm 1% 1/2W AXIAL

RES 549ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5490FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5490FRRSL-ND
Through Hole Resistors RLR20C5490FRRSL-ND
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5490FRRSL RLR20C5490FRRSL-ND
Product Name RES 549 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details