Vishay Intertechnology, Inc. RES 549 OHM 1% 1/2W AXIAL RLR20C5490FRRE6

Description
RES 549ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1% 1/2W AXIAL - RLR20C5490FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1% 1/2W AXIAL
RLR20C5490FRRE6
RES 549 OHM 1% 1/2W AXIAL RLR20C5490FRRE6
RES 549ohm 1% 1/2W AXIAL

RES 549ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5490FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5490FRRE6-ND
Through Hole Resistors RLR20C5490FRRE6-ND
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5490FRRE6 RLR20C5490FRRE6-ND
Product Name RES 549 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details