Vishay Intertechnology, Inc. Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C5111FRB14

Description
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C5111FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C5111FRB14
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C5111FRB14
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C5111FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5111FRB14-ND
Through Hole Resistors RLR20C5111FRB14-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5111FRB14 RLR20C5111FRB14-ND
Product Name Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details