51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 51Kohm 2% 1/2W AXIAL
Resistor,Metal Film,51KOhms,350WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C5102GRR36-ND | RLR20C5102GRR36 | 52C0090 |
| Product Name | Through Hole Resistors | RES 51K OHM 2% 1/2W AXIAL | Resistor,metal Film,51Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % |