Vishay Intertechnology, Inc. RES 51K OHM 2% 1/2W AXIAL RLR20C5102GPRSL

Description
RES 51Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 2% 1/2W AXIAL - RLR20C5102GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 2% 1/2W AXIAL
RLR20C5102GPRSL
RES 51K OHM 2% 1/2W AXIAL RLR20C5102GPRSL
RES 51Kohm 2% 1/2W AXIAL

RES 51Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5102GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5102GPRSL-ND
Through Hole Resistors RLR20C5102GPRSL-ND
51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5102GPRSL RLR20C5102GPRSL-ND
Product Name RES 51K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details