Vishay Intertechnology, Inc. RES 5.1K OHM 2% 1/2W AXIAL RLR20C5101GRR36

Description
RES 5.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 2% 1/2W AXIAL - RLR20C5101GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2% 1/2W AXIAL
RLR20C5101GRR36
RES 5.1K OHM 2% 1/2W AXIAL RLR20C5101GRR36
RES 5.1Kohm 2% 1/2W AXIAL

RES 5.1Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5101GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5101GRR36-ND
Through Hole Resistors RLR20C5101GRR36-ND
5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5101GRR36 RLR20C5101GRR36-ND
Product Name RES 5.1K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers