Vishay Intertechnology, Inc. Through Hole Resistors RLR20C4R75FMRSL

Description
4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C4R75FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R75FMRSL-ND
Through Hole Resistors RLR20C4R75FMRSL-ND
4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.75 OHM 1% 1/2W AXIAL - RLR20C4R75FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1% 1/2W AXIAL
RLR20C4R75FMRSL
RES 4.75 OHM 1% 1/2W AXIAL RLR20C4R75FMRSL
RES 4.75ohm 1% 1/2W AXIAL

RES 4.75ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C4R75FMRSL-ND RLR20C4R75FMRSL
Product Name Through Hole Resistors RES 4.75 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details