Vishay Precision Group Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C4R70GRB14

Description
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C4R70GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C4R70GRB14
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C4R70GRB14
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C4R70GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R70GRB14-ND
Through Hole Resistors RLR20C4R70GRB14-ND
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4R70GRB14 RLR20C4R70GRB14-ND
Product Name Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers