Vishay Intertechnology, Inc. RES 4.7 OHM 2% 1/2W AXIAL RLR20C4R70GPBSL

Description
RES 4.7ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2% 1/2W AXIAL - RLR20C4R70GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2% 1/2W AXIAL
RLR20C4R70GPBSL
RES 4.7 OHM 2% 1/2W AXIAL RLR20C4R70GPBSL
RES 4.7ohm 2% 1/2W AXIAL

RES 4.7ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4R70GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R70GPBSL-ND
Through Hole Resistors RLR20C4R70GPBSL-ND
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4R70GPBSL RLR20C4R70GPBSL-ND
Product Name RES 4.7 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details