Res Metal Film 4.64 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 4.64 OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C4R64FMRE7 | 541-RLR20C4R64FMRE7TR-ND | RLR20C4R64FMRE7 |
| Product Name | Res Metal Film 4.64 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |