Vishay Intertechnology, Inc. RES 4.42 OHM 1% 1/2W AXIAL RLR20C4R42FPBSL

Description
RES 4.42ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1% 1/2W AXIAL - RLR20C4R42FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1% 1/2W AXIAL
RLR20C4R42FPBSL
RES 4.42 OHM 1% 1/2W AXIAL RLR20C4R42FPBSL
RES 4.42ohm 1% 1/2W AXIAL

RES 4.42ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4R42FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R42FPBSL-ND
Through Hole Resistors RLR20C4R42FPBSL-ND
4.42 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.42 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4R42FPBSL RLR20C4R42FPBSL-ND
Product Name RES 4.42 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details