Vishay Intertechnology, Inc. RES 4.32 OHM 1% 1/2W AXIAL RLR20C4R32FPRSL

Description
RES 4.32ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1% 1/2W AXIAL - RLR20C4R32FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1% 1/2W AXIAL
RLR20C4R32FPRSL
RES 4.32 OHM 1% 1/2W AXIAL RLR20C4R32FPRSL
RES 4.32ohm 1% 1/2W AXIAL

RES 4.32ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4R32FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R32FPRSL-ND
Through Hole Resistors RLR20C4R32FPRSL-ND
4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4R32FPRSL RLR20C4R32FPRSL-ND
Product Name RES 4.32 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers