Vishay Intertechnology, Inc. Through Hole Resistors RLR20C4R32FPB14

Description
4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C4R32FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R32FPB14-ND
Through Hole Resistors RLR20C4R32FPB14-ND
4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.32 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR20C4R32FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.32 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR20C4R32FPB14
Res Metal Film 4.32 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C4R32FPB14
Res Metal Film 4.32 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 4.32 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C4R32FPB14-ND RLR20C4R32FPB14
Product Name Through Hole Resistors Res Metal Film 4.32 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details