Vishay Intertechnology, Inc. Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C48R7FRB14

Description
Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C48R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C48R7FRB14
Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C48R7FRB14
Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C48R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C48R7FRB14-ND
Through Hole Resistors RLR20C48R7FRB14-ND
48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C48R7FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C48R7FRB14
Through Hole Resistors RLR20C48R7FRB14
RES 48.7 OHM 1% 1/2W AXIAL

RES 48.7 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C48R7FRB14 RLR20C48R7FRB14-ND RLR20C48R7FRB14
Product Name Res Metal Film 48.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details