Vishay Intertechnology, Inc. Through Hole Resistors RLR20C47R5FRRE7

Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR20C47R5FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C47R5FRRE7TR-ND
Through Hole Resistors 541-RLR20C47R5FRRE7TR-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C47R5FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C47R5FRRE7
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C47R5FRRE7
Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR20C47R5FRRE7TR-ND RLR20C47R5FRRE7
Product Name Through Hole Resistors Res Metal Film 47.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers