Vishay Intertechnology, Inc. RES 47.5 OHM 1% 1/2W AXIAL RLR20C47R5FRBSL

Description
RES 47.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1% 1/2W AXIAL - RLR20C47R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1% 1/2W AXIAL
RLR20C47R5FRBSL
RES 47.5 OHM 1% 1/2W AXIAL RLR20C47R5FRBSL
RES 47.5ohm 1% 1/2W AXIAL

RES 47.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C47R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C47R5FRBSL-ND
Through Hole Resistors RLR20C47R5FRBSL-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C47R5FRBSL RLR20C47R5FRBSL-ND
Product Name RES 47.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers