Vishay Intertechnology, Inc. Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C47R0GRB14

Description
Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C47R0GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C47R0GRB14
Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C47R0GRB14
Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RLR20C47R0GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C47R0GRB14-ND
Through Hole Resistors 541-RLR20C47R0GRB14-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C47R0GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C47R0GRB14
Through Hole Resistors RLR20C47R0GRB14
RES 47 OHM 2% 1/2W AXIAL

RES 47 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C47R0GRB14 541-RLR20C47R0GRB14-ND RLR20C47R0GRB14
Product Name Res Metal Film 47 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers